Infineon Technologies AG Special Purpose Regulators TLE7368GNUMA1

Description
Automotive, AEC-Q100 Power Supply, Automotive Applications Voltage Regulator IC 3 Output PG-DSO-36-12
Description
Automotive, AEC-Q100 Power Supply, Automotive Applications Voltage Regulator IC 3 Output PG-DSO-36-12
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE7368GNUMA1 is a multifunctional power supply circuit designed for automotive applications, specifically for next-generation microcontroller families. It operates within a wide battery input voltage range of 4.5 V to 45 V and is qualified according to AEC-Q100 standards, making it suitable for automotive powertrain systems. The device features a high-efficiency integrated current mode Buck converter that provides a pre-regulated output of 5.5 V with a peak current capability of 2.5 A. It includes multiple low-dropout (LDO) linear regulators, offering outputs of 5 V (800 mA), 3.3 V or 2.6 V (selectable, 700 mA), and a core supply with adjustable voltages of 1.5 V, 1.2 V, or 1.3 V. The TLE7368 also incorporates features such as undervoltage detection, overcurrent protection, power sequencing, and overtemperature shutdown. Its stand-by mode minimizes current consumption, extending battery life. The device is packaged in a small exposed pad PG-DSO-36, ensuring efficient thermal management.

Datasheet Summary
Powered by GS/AI

The TLE7368GNUMA1 is a multifunctional power supply circuit designed for automotive applications, specifically for next-generation microcontroller families. It operates within a wide battery input voltage range of 4.5 V to 45 V and is qualified according to AEC-Q100 standards, making it suitable for automotive powertrain systems. The device features a high-efficiency integrated current mode Buck converter that provides a pre-regulated output of 5.5 V with a peak current capability of 2.5 A. It includes multiple low-dropout (LDO) linear regulators, offering outputs of 5 V (800 mA), 3.3 V or 2.6 V (selectable, 700 mA), and a core supply with adjustable voltages of 1.5 V, 1.2 V, or 1.3 V. The TLE7368 also incorporates features such as undervoltage detection, overcurrent protection, power sequencing, and overtemperature shutdown. Its stand-by mode minimizes current consumption, extending battery life. The device is packaged in a small exposed pad PG-DSO-36, ensuring efficient thermal management.

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - TLE7368GNUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
TLE7368GNUMA1
Special Purpose Regulators TLE7368GNUMA1
Automotive, AEC-Q100 Power Supply, Automotive Applications Voltage Regulator IC 3 Output PG-DSO-36-12

Automotive, AEC-Q100 Power Supply, Automotive Applications Voltage Regulator IC 3 Output PG-DSO-36-12

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TLE7368GNUMA1
Product Name Special Purpose Regulators
Type SOP; SSOP; 36-BSSOP (0.433\", 11.00mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage References - 9227601 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL432LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details