Manufacturer: Infineon Technologies
Win Source Part Number: 1108760-TLE7368EXUMA
Categories: Integrated Circuits
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Automotive, AEC-Q100 Power Supply, Automotive Applications Voltage Regulator IC 3 Output PG-DSO-36
PWR MANAGEMENT IC, AEC-Q100, SOIC-36; Supply Voltage:45V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:3; No. of Regulated Outputs:3; Digital IC Case:SOIC; No. of Pins:36Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1108760-TLE7368EXUMA3 | TLE7368EXUMA3 | 49AC0838 |
| Product Name | PMIC - PMIC - Power Management - Specialized - TLE7368EXUMA3 | Special Purpose Regulators | Pwr Management Ic, Aec-Q100, Soic-36; Supply Voltage Infineon |
| Output Options | Inverting |