OPTIREG PMIC Product overview: TLE73683EXUMA3 from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TLE73683EXUMA3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1373165-TLE73683EXUM
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Mfr: Infineon Technologies
Package: Tape & Reel
Product Status: Active
Package / Case: 36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package: PG-DSO-36
Base Product Number: TLE73683
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Power Supply, Automotive Applications
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Outputs: 3
Voltage - Output: 5V, 3.3V/2.6V, 1.3V
Voltage - Input: 4.5V ~ 45V
OPTIREG PMIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-TLE73683EXUMA3 | 1373165-TLE73683EXUMA3 | TLE73683EXUMA3 | TLE73683EXUMA3 |
| Product Name | Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; Tape & Reel (TR) | SSOP; Other; Tape & Reel | Other; 36-BSSOP (0.295", 7.50mm Width) Exposed Pad |