Infineon Technologies AG Power Management IC TLE73682EXUMA3

Description
OPTIREG PMIC Product overview: TLE73682EXUMA3 from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TLE73682EXUMA3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTIREG PMIC Product overview: TLE73682EXUMA3 from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TLE73682EXUMA3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-TLE73682EXUMA3
Power Management IC 750-TLE73682EXUMA3
OPTIREG PMIC Product overview: TLE73682EXUMA3 from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TLE73682EXUMA3 can be used for catalog matching and distributor lookup.

OPTIREG PMIC Product overview: TLE73682EXUMA3 from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TLE73682EXUMA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - 1354368-TLE73682EXUMA3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
1354368-TLE73682EXUMA3
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators 1354368-TLE73682EXUMA3
Win Source Part Number: 1354368-TLE73682EXUM A3 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Infineon Technologies Package: Tape & Reel Product Status: Active Package / Case: 36-BSSOP (0.295", 7.50mm Width) Exposed Pad Supplier Device Package: PG-DSO-36 Base Product Number: TLE73682 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Power Supply, Automotive Applications REACH Status: REACH Unaffected ECCN: EAR99 Number of Outputs: 3 Voltage - Output: 5V, 3.3V/2.6V, 1.2V Voltage - Input: 4.5V ~ 45V

Win Source Part Number: 1354368-TLE73682EXUMA3
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: Infineon Technologies
Package: Tape & Reel
Product Status: Active
Package / Case: 36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package: PG-DSO-36
Base Product Number: TLE73682
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Power Supply, Automotive Applications
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Outputs: 3
Voltage - Output: 5V, 3.3V/2.6V, 1.2V
Voltage - Input: 4.5V ~ 45V

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TLE73682EXUMA3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TLE73682EXUMA3
PMIC - Voltage Regulators - Special Purpose TLE73682EXUMA3
OPTIREG PMIC

OPTIREG PMIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-TLE73682EXUMA3 1354368-TLE73682EXUMA3 TLE73682EXUMA3
Product Name Power Management IC Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel (TR) SSOP; Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

5V Power Management IC - 713-BQ24392RSER - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 1708904 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
PMIC - Voltage Regulators - Linear - ADM7171ACPZ-4.2-R7 - Lingto Electronic Limited
Specs
Regulator Category Linear
View Details