Infineon Technologies AG Power Management IC TLE7368-3E

Description
IC REG AUTO APPL 3OUT DSO-36 Product overview: TLE7368-3E from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TLE7368-3E can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG AUTO APPL 3OUT DSO-36 Product overview: TLE7368-3E from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TLE7368-3E can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE7368-3E is a multifunctional power supply circuit designed for automotive applications, particularly for next-generation microcontroller systems. It operates within a wide battery input voltage range of 4.5 V to 45 V and is qualified according to AEC-Q100 standards, making it suitable for automotive powertrain systems. This device features an integrated current mode Buck converter that provides a pre-regulated output of 5.5 V with a peak current capability of 2.5 A. It includes multiple low-dropout (LDO) linear regulators: LDO1 outputs 5 V with an 800 mA current limit, while LDO2 can be configured for either 3.3 V or 2.6 V with a 700 mA limit. Additionally, LDO3 is designed to control an external NPN power stage, providing outputs of 1.5 V, 1.2 V, or 1.3 V, depending on the variant. The TLE7368-3E incorporates features such as undervoltage detection, overcurrent protection, and a window watchdog circuit, ensuring reliable operation. It also supports power sequencing for controlled power-up of the outputs and includes a stand-by regulator with selectable output voltages to minimize power consumption during inactive periods. The device is packaged in a small exposed pad PG-DSO-36, facilitating efficient thermal management.

Datasheet Summary
Powered by GS/AI

The TLE7368-3E is a multifunctional power supply circuit designed for automotive applications, particularly for next-generation microcontroller systems. It operates within a wide battery input voltage range of 4.5 V to 45 V and is qualified according to AEC-Q100 standards, making it suitable for automotive powertrain systems. This device features an integrated current mode Buck converter that provides a pre-regulated output of 5.5 V with a peak current capability of 2.5 A. It includes multiple low-dropout (LDO) linear regulators: LDO1 outputs 5 V with an 800 mA current limit, while LDO2 can be configured for either 3.3 V or 2.6 V with a 700 mA limit. Additionally, LDO3 is designed to control an external NPN power stage, providing outputs of 1.5 V, 1.2 V, or 1.3 V, depending on the variant. The TLE7368-3E incorporates features such as undervoltage detection, overcurrent protection, and a window watchdog circuit, ensuring reliable operation. It also supports power sequencing for controlled power-up of the outputs and includes a stand-by regulator with selectable output voltages to minimize power consumption during inactive periods. The device is packaged in a small exposed pad PG-DSO-36, facilitating efficient thermal management.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-TLE7368-3E
Power Management IC 750-TLE7368-3E
IC REG AUTO APPL 3OUT DSO-36 Product overview: TLE7368-3E from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TLE7368-3E can be used for catalog matching and distributor lookup.

IC REG AUTO APPL 3OUT DSO-36 Product overview: TLE7368-3E from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TLE7368-3E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Regulators - TLE7368-3E - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TLE7368-3E
Special Purpose Regulators TLE7368-3E
IC REG AUTO APPL 3OUT DSO-36

IC REG AUTO APPL 3OUT DSO-36

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TLE7368-3E - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TLE7368-3E
PMIC - Voltage Regulators - Special Purpose TLE7368-3E
IC REG AUTO APPL 3OUT DSO-36

IC REG AUTO APPL 3OUT DSO-36

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 750-TLE7368-3E TLE7368-3E TLE7368-3E
Product Name Power Management IC Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel (TR) Other; 36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data