Manufacturer: Infineon Technologies
Win Source Part Number: 796995-TLE72792EV50X
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: 14-LSSOP (0.154", 3.90mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Configuration: Positive
Output Current: 180mA
Family Name: TLE7279-2
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 36μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: PG-SSOP-14-EP
Voltage Input MAX: 45V
Voltage Dropout (Maximum): 0.5V @ 180mA
Alternative Parts (Cross-Reference): NCV8508D2T50; NCV8508D50R2; NCV8508D50; NCV8508D2T50R4;
Introduction Date: May 01, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC REG LIN 5V 180MA SSOP-14-EP Product overview: TLE72792EV50XUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 180MA, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 180MA, SSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE72792EV50XUMA
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA PG-SSOP-14-EP
IC REG LIN 5V 180MA SSOP-14-EP
IC REG LIN 5V 180MA SSOP-14-EP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 796995-TLE72792EV50XUMA1 | 776-TLE72792EV50XUMA1 | TLE72792EV50XUMA1TR-ND | TLE72792EV50XUMA1 | TLE72792EV50XUMA1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TLE72792EV50XUMA1 | 5V 180MA SSOP Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SSOP; Other; 14-LSSOP (0.154", 3.90mm Width) Exposed Pad | Other; Tape & Reel (TR) | Other; "14-LSSOP (0.154"", 3.90mm Width) Exposed Pad" | SSOP | |
| Special Features | Input Overcurrent Protection; Enable, Reset | Input Overcurrent Protection | Enable, Reset |