Infineon Technologies AG 3.3V 180MA Voltage Regulator IC TLE72782GV33XUMA1

Description
IC REG LINEAR 3.3V 180MA DSO14 Product overview: TLE72782GV33XUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 180MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 180MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE72782GV33XUMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 180MA DSO14 Product overview: TLE72782GV33XUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 180MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 180MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE72782GV33XUMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 180MA Voltage Regulator IC
776-TLE72782GV33XUMA1
3.3V 180MA Voltage Regulator IC 776-TLE72782GV33XUMA1
IC REG LINEAR 3.3V 180MA DSO14 Product overview: TLE72782GV33XUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 180MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 180MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE72782GV33XUMA 1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 180MA DSO14 Product overview: TLE72782GV33XUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 180MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 180MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE72782GV33XUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE72782GV33XUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE72782GV33XUMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE72782GV33XUMA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA PG-DSO-14

Linear Voltage Regulator IC Positive Fixed 1 Output 180mA PG-DSO-14

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLE72782GV33XUMA1 - 796993-TLE72782GV33XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE72782GV33XUMA1
796993-TLE72782GV33XUMA1
PMIC - PMIC - Voltage Regulators - Linear - TLE72782GV33XUMA1 796993-TLE72782GV33XUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 796993-TLE72782GV33X UMA1 Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset, Watchdog Output Configuration: Positive Output Current: 180mA Family Name: TLE7278-2 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 36μA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: PG-DSO-14 Voltage Input MAX: 45V Alternative Parts (Cross-Reference): NCV4299AD233R2G; NCV4266-2CST33T3G; NCV8664ST33T3G; NCV4299CD233R2G; Introduction Date: April 01, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 796993-TLE72782GV33XUMA1
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset, Watchdog
Output Configuration: Positive
Output Current: 180mA
Family Name: TLE7278-2
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 36μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: PG-DSO-14
Voltage Input MAX: 45V
Alternative Parts (Cross-Reference): NCV4299AD233R2G; NCV4266-2CST33T3G; NCV8664ST33T3G; NCV4299CD233R2G;
Introduction Date: April 01, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLE72782GV33XUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE72782GV33XUMA1
PMIC - Voltage Regulators - Linear TLE72782GV33XUMA1
IC REG LINEAR 3.3V 180MA DSO14

IC REG LINEAR 3.3V 180MA DSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE72782GV33XUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE72782GV33XUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE72782GV33XUMA1
IC REG LINEAR 3.3V 180MA DSO14

IC REG LINEAR 3.3V 180MA DSO14

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-TLE72782GV33XUMA1 TLE72782GV33XUMA1TR-ND 796993-TLE72782GV33XUMA1 TLE72782GV33XUMA1 TLE72782GV33XUMA1
Product Name 3.3V 180MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TLE72782GV33XUMA1 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SO-14; SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.1800 amps 0.1800 amps 0.1800 amps 0.1800 amps 0.1800 amps
VIN 45 volts 45 volts
Unlock Full Specs
to access all available technical data