Infineon Technologies AG 5V 180MA SSOP Voltage Regulator IC TLE72782EV50XUMA1

Description
IC REG LIN 5V 180MA SSOP-14-EP Product overview: TLE72782EV50XUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 180MA, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 180MA, SSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE72782EV50XUMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 5V 180MA SSOP-14-EP Product overview: TLE72782EV50XUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 180MA, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 180MA, SSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE72782EV50XUMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 180MA SSOP Voltage Regulator IC
776-TLE72782EV50XUMA1
5V 180MA SSOP Voltage Regulator IC 776-TLE72782EV50XUMA1
IC REG LIN 5V 180MA SSOP-14-EP Product overview: TLE72782EV50XUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 180MA, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 180MA, SSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE72782EV50XUMA 1 can be used for catalog matching and distributor lookup.

IC REG LIN 5V 180MA SSOP-14-EP Product overview: TLE72782EV50XUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 180MA, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 180MA, SSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE72782EV50XUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE72782EV50XUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE72782EV50XUMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE72782EV50XUMA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA PG-SSOP-14-EP

Linear Voltage Regulator IC Positive Fixed 1 Output 180mA PG-SSOP-14-EP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1099759-TLE72782EV50XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1099759-TLE72782EV50XUMA1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1099759-TLE72782EV50XUMA1
Win Source Part Number: 1099759-TLE72782EV50 XUMA1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100, OPTIREG™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 180mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset, Watchdog Output Configuration: Positive Voltage - Input (Max): 45V Voltage - Output (Min/Fixed): 5V Package / Case: 14-LSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-SSOP-14-EP Temperature Range - Operating: -40°C ~ 150°C PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): TLE72782EV50XUMA1TLE 7278-2E V50; TLE7278-2EV50; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 36 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: INFINFTLE72782EV50XU MA1,SP000369464,TLE7 278-2E V50-ND,TLE72782EV50X UMA1TR,2156-TLE72782 EV50XUMA1-ITTR,TLE72 78-2E V50 Base Product Number: TLE7278 Product Status: Obsolete Voltage Dropout (Max): 0.5V @ 180mA

Win Source Part Number: 1099759-TLE72782EV50XUMA1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 180mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset, Watchdog
Output Configuration: Positive
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 5V
Package / Case: 14-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-SSOP-14-EP
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): TLE72782EV50XUMA1TLE7278-2E V50; TLE7278-2EV50;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 36 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: INFINFTLE72782EV50XUMA1,SP000369464,TLE7278-2E V50-ND,TLE72782EV50XUMA1TR,2156-TLE72782EV50XUMA1-ITTR,TLE7278-2E V50
Base Product Number: TLE7278
Product Status: Obsolete
Voltage Dropout (Max): 0.5V @ 180mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE72782EV50XUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE72782EV50XUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE72782EV50XUMA1
IC REG LIN 5V 180MA SSOP-14-EP

IC REG LIN 5V 180MA SSOP-14-EP

Supplier's Site
PMIC - Voltage Regulators - Linear - TLE72782EV50XUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE72782EV50XUMA1
PMIC - Voltage Regulators - Linear TLE72782EV50XUMA1
IC REG LIN 5V 180MA SSOP-14-EP

IC REG LIN 5V 180MA SSOP-14-EP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-TLE72782EV50XUMA1 TLE72782EV50XUMA1TR-ND 1099759-TLE72782EV50XUMA1 TLE72782EV50XUMA1 TLE72782EV50XUMA1
Product Name 5V 180MA SSOP Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; "14-LSSOP (0.154"", 3.90mm Width) Exposed Pad" SSOP; Other; Tape & Reel (TR) SSOP
Output Voltage 5 volts 5 volts 5 volts
IOUT 0.1800 amps 0.1800 amps 0.1800 amps 0.1800 amps
Dropout Voltage 0.5000 to ? volts 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3955SLB - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
Voltage Regulators - 1915263 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; μmax
View Details
25V TSSOP Power Management IC - 713-BQ20Z45DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP151AUJZ-2.9-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details