Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Linear - TLE7276G TLE7276G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108755-TLE7276G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Inhibit Output Current: 300mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: P-TO263-5 Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 200mA Operating Supply Current: 30μA to 40μA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108755-TLE7276G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Inhibit Output Current: 300mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: P-TO263-5 Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 200mA Operating Supply Current: 30μA to 40μA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TLE7276G - 1108755-TLE7276G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE7276G
1108755-TLE7276G
PMIC - PMIC - Voltage Regulators - Linear - TLE7276G 1108755-TLE7276G
Manufacturer: Infineon Technologies Win Source Part Number: 1108755-TLE7276G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Inhibit Output Current: 300mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: P-TO263-5 Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 200mA Operating Supply Current: 30μA to 40μA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1108755-TLE7276G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Inhibit
Output Current: 300mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: P-TO263-5
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 200mA
Operating Supply Current: 30μA to 40μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 300MA Voltage Regulator IC
776-TLE7276G
5V 300MA Voltage Regulator IC 776-TLE7276G
IC REG LINEAR 5V 300MA TO263-5-1 Product overview: TLE7276G from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE7276G can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 300MA TO263-5-1 Product overview: TLE7276G from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE7276G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE7276G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE7276G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE7276G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TO263-5-1

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TO263-5-1

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLE7276G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE7276G
PMIC - Voltage Regulators - Linear TLE7276G
IC REG LINEAR 5V 300MA TO263-5-1

IC REG LINEAR 5V 300MA TO263-5-1

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE7276G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE7276G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE7276G
IC REG LINEAR 5V 300MA TO263-5-1

IC REG LINEAR 5V 300MA TO263-5-1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1108755-TLE7276G 776-TLE7276G TLE7276G-ND TLE7276G TLE7276G
Product Name PMIC - PMIC - Voltage Regulators - Linear - TLE7276G 5V 300MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; P-TO263-5 Other; Tape & Reel (TR) TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Input Overcurrent Protection; Inhibit Input Overcurrent Protection Inhibit
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3959SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
VIN 4.5 to 5.5 volts
View Details
TSSOP Power Management IC - 713-BQ20Z95DBT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP165AUJZ-1.8-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 2444543 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details