Win Source Part Number: 1112383-TLE7276D
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 40 µA
Control Features: Inhibit
Output Configuration: Positive
Voltage - Input (Max): 42V
Voltage - Output (Min/Fixed): 5V
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: PG-TO252-5-11
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): TLE 7276D;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 30 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE7276D-ND,TLE7276D
Base Product Number: TLE7276
Product Status: Obsolete
Voltage Dropout (Max): 0.5V @ 200mA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TO252-5-11
IC REG LIN 5V 300MA TO252-5-11 Product overview: TLE7276D from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE7276D can be used for catalog matching and distributor lookup.
IC REG LIN 5V 300MA TO252-5-11
IC REG LIN 5V 300MA TO252-5-11
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1112383-TLE7276D | TLE7276DTR-ND | 776-TLE7276D | TLE7276D | TLE7276D |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 300MA TO252 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | DPAK; Other; Tape & Reel | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | Other; Tape & Reel (TR) | ||
| Special Features | Input Overcurrent Protection; Inhibit | Input Overcurrent Protection | Inhibit |