IC REG LIN 5V 300MA TO252-5-11 Product overview: TLE72762DATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE72762DATMA1 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PSSO4
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TO252-5-11
Manufacturer: Infineon Technologies
Win Source Part Number: 899908-TLE72762DATMA
Series: Automotive, AEC-Q100, OPTIREG™
Operating Temperature Range: -40°C ~ 150°C
Features: Linear Voltage Regulator IC Positive Fixed Output 300mA PG-TO252-5-11
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLE72762
Categories: Integrated Circuits (ICs)
Case / Package: PG-TO252-5-11
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLE72762DATMA1CT, TLE72762DATMA1DKR, SP000457394, TLE72762DATMA1TR
IC REG LIN 5V 300MA TO252-5-11
IC REG LIN 5V 300MA TO252-5-11
IC REG LIN 5V 300MA TO252-5-11
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TLE72762DATMA1 | TLE72762DATMA1 | TLE72762DATMA1TR-ND | 899908-TLE72762DATMA1 | TLE72762DATMA1 | TLE72762DATMA1 | TLE72762DATMA1 |
| Product Name | 5V 300MA TO252 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLE72762DATMA1 | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | Other; PG-TO252-5 | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | Other; PG-TO252-5-11 | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | DPAK | |
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | ||
| Dropout Voltage | 0.5000 to ? volts | 0.5000 volts | 0.5000 volts |