Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Linear - TLE7274G TLE7274G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108754-TLE7274G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 300mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: PG-TO263-3-1 Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 200mA Operating Supply Current: 25μA to 35μA PSRR: 60dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108754-TLE7274G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 300mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: PG-TO263-3-1 Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 200mA Operating Supply Current: 25μA to 35μA PSRR: 60dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TLE7274G - 1108754-TLE7274G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE7274G
1108754-TLE7274G
PMIC - PMIC - Voltage Regulators - Linear - TLE7274G 1108754-TLE7274G
Manufacturer: Infineon Technologies Win Source Part Number: 1108754-TLE7274G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 300mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: PG-TO263-3-1 Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 200mA Operating Supply Current: 25μA to 35μA PSRR: 60dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 1108754-TLE7274G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-TO263-3-1
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 200mA
Operating Supply Current: 25μA to 35μA
PSRR: 60dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
5V 0.3A LDO Voltage Regulator IC
699-TLE7274G
5V 0.3A LDO Voltage Regulator IC 699-TLE7274G
IC REG LDO 5V 0.3A TO263-3 Product overview: TLE7274G from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE7274G can be used for catalog matching and distributor lookup.

IC REG LDO 5V 0.3A TO263-3 Product overview: TLE7274G from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE7274G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TLE7274G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE7274G
PMIC - Voltage Regulators - Linear TLE7274G
IC REG LINEAR 5V 300MA TO263-3-1

IC REG LINEAR 5V 300MA TO263-3-1

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1108754-TLE7274G 699-TLE7274G TLE7274G
Product Name PMIC - PMIC - Voltage Regulators - Linear - TLE7274G 5V 0.3A LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; PG-TO263-3-1 Other; Reel - TR
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data