Infineon Technologies AG Automotive 5V 0.3A SSOP LDO Voltage Regulator IC TLE72742EXUMA1

Description
IC REG LDO 5V 0.3A 14SSOP / LDO Regulator Pos 5V 0.3A Automotive 14-Pin SSOP EP T/R Product overview: TLE72742EXUMA1 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 0.3A, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE72742EXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 5V 0.3A 14SSOP / LDO Regulator Pos 5V 0.3A Automotive 14-Pin SSOP EP T/R Product overview: TLE72742EXUMA1 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 0.3A, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE72742EXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 5V 0.3A SSOP LDO Voltage Regulator IC
699-TLE72742EXUMA1
Automotive 5V 0.3A SSOP LDO Voltage Regulator IC 699-TLE72742EXUMA1
IC REG LDO 5V 0.3A 14SSOP / LDO Regulator Pos 5V 0.3A Automotive 14-Pin SSOP EP T/R Product overview: TLE72742EXUMA1 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 0.3A, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE72742EXUMA1 can be used for catalog matching and distributor lookup.

IC REG LDO 5V 0.3A 14SSOP / LDO Regulator Pos 5V 0.3A Automotive 14-Pin SSOP EP T/R Product overview: TLE72742EXUMA1 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 0.3A, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE72742EXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TLE72742EXUMA1 - 796992-TLE72742EXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE72742EXUMA1
796992-TLE72742EXUMA1
PMIC - PMIC - Voltage Regulators - Linear - TLE72742EXUMA1 796992-TLE72742EXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 796992-TLE72742EXUMA 1 Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C Package: 14-LSSOP (0.154", 3.90mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 300mA Family Name: TLE7274-2 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 30μA ~ 40μA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: PG-SSOP-14-EP Voltage Input MAX: 42V Voltage Dropout (Maximum): 0.5V @ 200mA Alternative Parts (Cross-Reference): NCV8508TV50; TPS7A6050QKVURQ1; NJW4104DL1-05B(TE1); NCV4269DW; Introduction Date: July 02, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 796992-TLE72742EXUMA1
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: 14-LSSOP (0.154", 3.90mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 300mA
Family Name: TLE7274-2
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 30μA ~ 40μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: PG-SSOP-14-EP
Voltage Input MAX: 42V
Voltage Dropout (Maximum): 0.5V @ 200mA
Alternative Parts (Cross-Reference): NCV8508TV50; TPS7A6050QKVURQ1; NJW4104DL1-05B(TE1); NCV4269DW;
Introduction Date: July 02, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLE72742EXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE72742EXUMA1
PMIC - Voltage Regulators - Linear TLE72742EXUMA1
IC REG LIN 5V 300MA SSOP-14-EP

IC REG LIN 5V 300MA SSOP-14-EP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TLE72742EXUMA1 796992-TLE72742EXUMA1 TLE72742EXUMA1
Product Name Automotive 5V 0.3A SSOP LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLE72742EXUMA1 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel package SSOP; Other; 14-LSSOP (0.154", 3.90mm Width) Exposed Pad
Output Voltage 5 volts 5 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps
Dropout Voltage 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data