Infineon Technologies AG Voltage Regulators - Linear TLE72742DATMA1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TO252-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TO252-3
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE72742DATMA1 is a low dropout voltage regulator designed for automotive applications, capable of regulating an input voltage of up to 42 V down to a stable output of 5 V with a precision of ±2%. It supports output currents of up to 300 mA and features an ultra-low quiescent current of 20 µA, making it suitable for applications that are continuously connected to the battery. The device includes protections against overload, short circuits, and overtemperature conditions, ensuring reliable operation in harsh environments. It is AEC qualified and RoHS compliant, indicating its suitability for automotive use. The regulator can operate effectively with ceramic output capacitors as low as 470 nF. However, for applications requiring extremely low noise levels, alternative models from the TLE42XX or TLE44XX series may be more appropriate.

Datasheet Summary
Powered by GS/AI

The TLE72742DATMA1 is a low dropout voltage regulator designed for automotive applications, capable of regulating an input voltage of up to 42 V down to a stable output of 5 V with a precision of ±2%. It supports output currents of up to 300 mA and features an ultra-low quiescent current of 20 µA, making it suitable for applications that are continuously connected to the battery. The device includes protections against overload, short circuits, and overtemperature conditions, ensuring reliable operation in harsh environments. It is AEC qualified and RoHS compliant, indicating its suitability for automotive use. The regulator can operate effectively with ceramic output capacitors as low as 470 nF. However, for applications requiring extremely low noise levels, alternative models from the TLE42XX or TLE44XX series may be more appropriate.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TLE72742DATMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TLE72742DATMA1
Voltage Regulators - Linear TLE72742DATMA1
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TO252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TO252-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TLE72742DATMA1
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922547 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; CMOS, Active Low, Active High
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details