Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear TLE72742DATMA1

Description
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PSSO2
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PSSO2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TLE72742DATMA1 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PSSO2

Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PSSO2

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1025058-TLE72742DATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1025058-TLE72742DATMA1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1025058-TLE72742DATMA1
Win Source Part Number: 1025058-TLE72742DATM A1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100, OPTIREG™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 40 µA Output Configuration: Positive Voltage - Input (Max): 42V Voltage - Output (Min/Fixed): 5V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-1 Temperature Range - Operating: -40°C ~ 150°C PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): TPS7A6550QKVURQ1; TPS7A6533QKVURQ1; LDF33DT-TR; TL750M05CKVURG3; MC78M08ACDTRKG; MC33275DT-3.0RKGSP00 0468054; TLE7274-2D; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 30 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE72742DATMA1TR-ND, TLE72742DATMA1TR,448 -TLE72742DATMA1TR,44 8-TLE72742DATMA1DKR, TLE7274-2D,TLE7274-2 D-ND,448-TLE72742DAT MA1CT,SP000468054 Base Product Number: TLE72742 Voltage Dropout (Max): 0.5V @ 200mA

Win Source Part Number: 1025058-TLE72742DATMA1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 40 µA
Output Configuration: Positive
Voltage - Input (Max): 42V
Voltage - Output (Min/Fixed): 5V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-1
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): TPS7A6550QKVURQ1; TPS7A6533QKVURQ1; LDF33DT-TR; TL750M05CKVURG3; MC78M08ACDTRKG; MC33275DT-3.0RKGSP000468054; TLE7274-2D;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 30 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE72742DATMA1TR-ND,TLE72742DATMA1TR,448-TLE72742DATMA1TR,448-TLE72742DATMA1DKR,TLE7274-2D,TLE7274-2D-ND,448-TLE72742DATMA1CT,SP000468054
Base Product Number: TLE72742
Voltage Dropout (Max): 0.5V @ 200mA

Buy Now Datasheet
Voltage Regulators - 2440948P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2440948P
Voltage Regulators 2440948P
Infineon TLE72742DATMA1

Infineon TLE72742DATMA1

Supplier's Site
Voltage Regulators - 2440947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2440947
Voltage Regulators 2440947
Infineon TLE72742DATMA1

Infineon TLE72742DATMA1

Supplier's Site
Voltage Regulators - 2440948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2440948
Voltage Regulators 2440948
Infineon TLE72742DATMA1

Infineon TLE72742DATMA1

Supplier's Site
Singapore, Singapore
5V 300MA TO252 Voltage Regulator IC
776-TLE72742DATMA1
5V 300MA TO252 Voltage Regulator IC 776-TLE72742DATMA1
IC REG LINEAR 5V 300MA TO252-3 Product overview: TLE72742DATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE72742DATMA1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 300MA TO252-3 Product overview: TLE72742DATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE72742DATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE72742DATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE72742DATMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE72742DATMA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TO252-3-1

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TO252-3-1

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE72742DATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE72742DATMA1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE72742DATMA1DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TO252-3-1

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TO252-3-1

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE72742DATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE72742DATMA1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE72742DATMA1CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TO252-3-1

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TO252-3-1

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE72742DATMA1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE72742DATMA1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE72742DATMA1
IC REG LINEAR 5V 300MA TO252-3

IC REG LINEAR 5V 300MA TO252-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TLE72742DATMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE72742DATMA1
PMIC - Voltage Regulators - Linear TLE72742DATMA1
IC REG LINEAR 5V 300MA TO252-3

IC REG LINEAR 5V 300MA TO252-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE72742DATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE72742DATMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE72742DATMA1
IC REG LINEAR 5V 300MA TO252-3

IC REG LINEAR 5V 300MA TO252-3

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TLE72742DATMA1 1025058-TLE72742DATMA1 2440948P 776-TLE72742DATMA1 448-TLE72742DATMA1TR-ND TLE72742DATMA1 TLE72742DATMA1 TLE72742DATMA1
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators 5V 300MA TO252 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; PG-TO252-3 DPAK; Other; Tape & Reel Other; Tape & Reel (TR) DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data