IC REG LINEAR 5V 180MA DSO14 Product overview: TLE72732GV50XUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 180MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 180MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE72732GV50XUMA
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PDSO14
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA PG-DSO-14
Manufacturer: Infineon Technologies
Win Source Part Number: 135700-TLE72732GV50X
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 180mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset, Watchdog
Output Current: 180mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-DSO-14
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 180mA
Operating Supply Current: 36μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC REG LINEAR 5V 180MA DSO14
IC REG LINEAR 5V 180MA DSO14
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TLE72732GV50XUMA1 | TLE72732GV50XUMA1 | TLE72732GV50XUMA1TR-ND | 135700-TLE72732GV50XUMA1 | TLE72732GV50XUMA1 | TLE72732GV50XUMA1 |
| Product Name | 5V 180MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLE72732GV50XUMA1 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; DSO14 | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SO-14; Other; PG-DSO-14 | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 0.1800 amps | 0.1800 amps | 0.1800 amps | 0.1800 amps | 0.1800 amps | |
| VIN | 45 volts | 45 volts | 45 volts |