Manufacturer: Infineon Technologies
Win Source Part Number: 134290-TLE72732GV33X
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 180mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset, Watchdog
Output Current: 180mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-DSO-14
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 180mA
Operating Supply Current: 36μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC REG LINEAR 3.3V 180MA DSO14 Product overview: TLE72732GV33XUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 180MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 180MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE72732GV33XUMA
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA PG-DSO-14
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA PG-DSO-14
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA PG-DSO-14
IC REG LINEAR 3.3V 180MA 14DSO
IC REG LINEAR 3.3V 180MA DSO14
IC REG LINEAR 3.3V 180MA DSO14
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 134290-TLE72732GV33XUMA1 | 776-TLE72732GV33XUMA1 | TLE72732GV33XUMA1TR-ND | 376-TLE72732GV33XUMA1 | TLE72732GV33XUMA1 | TLE72732GV33XUMA1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TLE72732GV33XUMA1 | 3.3V 180MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR 3.3V 180MA 14DSO | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SO-14; Other; PG-DSO-14 | Other; Tape & Reel (TR) | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154, 3.90mm Width) | SOIC | |
| Life Cycle Stage | Maturity; Active | Active |