The TLE7273-2 is a low dropout voltage regulator designed for automotive applications, offering fixed output voltages of 5 V, 3.3 V, or 2.6 V with a tolerance of ±2% up to 180 mA. It features an ultra-low quiescent current consumption of less than 36 OºA, making it suitable for battery-connected applications. The regulator includes an enable function to reduce current consumption to below 3 OºA when disabled. It operates over a wide input voltage range of 5.5 V to 45 V and can withstand a temperature range from -40 °C to 150 °C. Additional protective features include output current limitation, overtemperature shutdown, and a reset function with adjustable power-on delay. The TLE7273-2 is AEC qualified and RoHS compliant, ensuring its reliability in harsh automotive environments.
LINEAR VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:180mA; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 34AC2025 |
| Product Name | Linear Voltage Regulator; Output Type Infineon |
| Input Voltage | 5.5 to 45 volts |