Infineon Technologies AG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE7272D

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TO252-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TO252-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE7272DTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE7272DTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE7272DTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TO252-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TO252-5

Buy Now Datasheet
Singapore, Singapore
5V 300MA TO252 Voltage Regulator IC
776-TLE7272D
5V 300MA TO252 Voltage Regulator IC 776-TLE7272D
IC REG LINEAR 5V 300MA TO252-5 Product overview: TLE7272D from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE7272D can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 300MA TO252-5 Product overview: TLE7272D from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE7272D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLE7272D - 1108749-TLE7272D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE7272D
1108749-TLE7272D
PMIC - PMIC - Voltage Regulators - Linear - TLE7272D 1108749-TLE7272D
Manufacturer: Infineon Technologies Win Source Part Number: 1108749-TLE7272D Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Inhibit, Reset Output Current: 300mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: P-TO252-5 Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 200mA Operating Supply Current: 30μA to 40μA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Infineon Technologies
Win Source Part Number: 1108749-TLE7272D
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Inhibit, Reset
Output Current: 300mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: P-TO252-5
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 200mA
Operating Supply Current: 30μA to 40μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLE7272D - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE7272D
PMIC - Voltage Regulators - Linear TLE7272D
IC REG LINEAR 5V 300MA TO252-5

IC REG LINEAR 5V 300MA TO252-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE7272D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE7272D
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE7272D
IC REG LINEAR 5V 300MA TO252-5

IC REG LINEAR 5V 300MA TO252-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TLE7272DTR-ND 776-TLE7272D 1108749-TLE7272D TLE7272D TLE7272D
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 300MA TO252 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLE7272D PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD Other; Tape & Reel (TR) Other; P-TO252-5
Special Features Input Overcurrent Protection Input Overcurrent Protection; Inhibit, Reset Inhibit, Reset
Unlock Full Specs
to access all available technical data