Win Source Part Number: 1117085-TLE72722EXUM
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 40 µA
Control Features: Enable, Reset
Output Configuration: Positive
Voltage - Input (Max): 42V
Voltage - Output (Min/Fixed): 5V
Package / Case: 14-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-SSOP-14-EP
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): SP000457386; TLE7272-2E;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 30 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE7272-2E-ND,TLE727
Base Product Number: TLE72722
Voltage Dropout (Max): 0.5V @ 200mA
IC REG LIN 5V 300MA SSOP-14-EP Product overview: TLE72722EXUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, SSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE72722EXUMA1 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-SSOP-14-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-SSOP-14-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-SSOP-14-EP
IC REG LIN 5V 300MA SSOP-14-EP
IC REG LIN 5V 300MA SSOP-14-EP
IC REG LIN 5V 300MA SSOP-14-EP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1117085-TLE72722EXUMA1 | 776-TLE72722EXUMA1 | TLE72722EXUMA1TR-ND | TLE72722EXUMA1 | TLE72722EXUMA1 | TLE72722EXUMA1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 5V 300MA SSOP Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | SSOP; Other; Tape & Reel | Other; Tape & Reel (TR) | Other; "14-LSSOP (0.154"", 3.90mm Width) Exposed Pad" | SSOP | SSOP; Other; 14-LSSOP (0.154", 3.90mm Width) Exposed Pad | |
| Special Features | Input Overcurrent Protection; Enable, Reset | Input Overcurrent Protection | Enable, Reset |