Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Linear - TLE7270G TLE7270G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052288-TLE7270G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Delay, Reset Output Current: 300mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: P-TO263-5 Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 200mA Operating Supply Current: 30μA to 40μA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052288-TLE7270G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Delay, Reset Output Current: 300mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: P-TO263-5 Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 200mA Operating Supply Current: 30μA to 40μA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TLE7270G - 052288-TLE7270G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE7270G
052288-TLE7270G
PMIC - PMIC - Voltage Regulators - Linear - TLE7270G 052288-TLE7270G
Manufacturer: Infineon Technologies Win Source Part Number: 052288-TLE7270G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Delay, Reset Output Current: 300mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: P-TO263-5 Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 200mA Operating Supply Current: 30μA to 40μA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 052288-TLE7270G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Delay, Reset
Output Current: 300mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: P-TO263-5
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 200mA
Operating Supply Current: 30μA to 40μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 0.3A LDO Voltage Regulator IC
699-TLE7270G
5V 0.3A LDO Voltage Regulator IC 699-TLE7270G
IC REG LDO 5V 0.3A TO263-5 Product overview: TLE7270G from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE7270G can be used for catalog matching and distributor lookup.

IC REG LDO 5V 0.3A TO263-5 Product overview: TLE7270G from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE7270G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 052288-TLE7270G 699-TLE7270G
Product Name PMIC - PMIC - Voltage Regulators - Linear - TLE7270G 5V 0.3A LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; P-TO263-5 Other; Reel - TR
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data