Infineon Technologies AG 5V 0.3A TO252 LDO Voltage Regulator IC TLE7270DNTMA1

Description
IC REG LDO 5V 0.3A TO252-5 / LDO Regulator Pos 5V 0.8A 5-Pin(4+Tab) TO-252 Product overview: TLE7270DNTMA1 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.3A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.3A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE7270DNTMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 5V 0.3A TO252-5 / LDO Regulator Pos 5V 0.8A 5-Pin(4+Tab) TO-252 Product overview: TLE7270DNTMA1 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.3A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.3A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE7270DNTMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 0.3A TO252 LDO Voltage Regulator IC
699-TLE7270DNTMA1
5V 0.3A TO252 LDO Voltage Regulator IC 699-TLE7270DNTMA1
IC REG LDO 5V 0.3A TO252-5 / LDO Regulator Pos 5V 0.8A 5-Pin(4+Tab) TO-252 Product overview: TLE7270DNTMA1 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.3A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.3A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE7270DNTMA1 can be used for catalog matching and distributor lookup.

IC REG LDO 5V 0.3A TO252-5 / LDO Regulator Pos 5V 0.8A 5-Pin(4+Tab) TO-252 Product overview: TLE7270DNTMA1 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.3A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.3A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE7270DNTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLE7270DNTMA1 - 796991-TLE7270DNTMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE7270DNTMA1
796991-TLE7270DNTMA1
PMIC - PMIC - Voltage Regulators - Linear - TLE7270DNTMA1 796991-TLE7270DNTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 796991-TLE7270DNTMA1 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Delay, Reset Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 300mA Family Name: TLE 7270 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 30μA ~ 40μA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: P-TO252-5 Voltage Input MAX: 42V Voltage Dropout (Maximum): 0.5V @ 200mA Alternative Parts (Cross-Reference): BD42754FPJ-CE2; NCV4275DT; NCV4275DTRK; NCV4275DTG; Introduction Date: October 15, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 796991-TLE7270DNTMA1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Delay, Reset
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 300mA
Family Name: TLE 7270
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 30μA ~ 40μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: P-TO252-5
Voltage Input MAX: 42V
Voltage Dropout (Maximum): 0.5V @ 200mA
Alternative Parts (Cross-Reference): BD42754FPJ-CE2; NCV4275DT; NCV4275DTRK; NCV4275DTG;
Introduction Date: October 15, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLE7270DNTMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE7270DNTMA1
PMIC - Voltage Regulators - Linear TLE7270DNTMA1
IC REG LINEAR 5V 300MA TO252-5

IC REG LINEAR 5V 300MA TO252-5

Supplier's Site Datasheet
LDO Regulator Pos 5V 0.8A 5-Pin(4+Tab) TO-252 - 376-TLE7270DNTMA1 - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 5V 0.8A 5-Pin(4+Tab) TO-252
376-TLE7270DNTMA1
LDO Regulator Pos 5V 0.8A 5-Pin(4+Tab) TO-252 376-TLE7270DNTMA1
LDO Regulator Pos 5V 0.8A 5-Pin(4+Tab) TO-252

LDO Regulator Pos 5V 0.8A 5-Pin(4+Tab) TO-252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-TLE7270DNTMA1 796991-TLE7270DNTMA1 TLE7270DNTMA1 376-TLE7270DNTMA1
Product Name 5V 0.3A TO252 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLE7270DNTMA1 PMIC - Voltage Regulators - Linear LDO Regulator Pos 5V 0.8A 5-Pin(4+Tab) TO-252
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Reel package DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Output Voltage 5 volts 5 volts 5 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Dropout Voltage 0.5000 volts 0.5000 volts 0.2000 volts
Unlock Full Specs
to access all available technical data