IC REG LIN 5V 300MA PG-TO252-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TO252-5
IC REG LIN 5V 300MA PG-TO252-5
Fixed Positive LDO Regulator, 5V, 0.3V Dropout, PSSO4
IC REG LINEAR 5V 300MA TO252-5 Product overview: TLE72702DATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE72702DATMA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 796990-TLE72702DATMA
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Delay, Reset
Output Configuration: Positive
Output Current: 300mA
Family Name: TLE7270-2
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 30μA ~ 40μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: PG-TO252-5
Voltage Input MAX: 42V
Voltage Dropout (Maximum): 0.5V @ 200mA
Alternative Parts (Cross-Reference): BD42754FPJ-CE2; TPS7A6050QKVUQ1; L5300RPT; L5300RPTTR;
Introduction Date: January 07, 2009
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC REG LINEAR 5V 300MA TO252-5
IC REG LINEAR 5V 300MA TO252-5
IC REG LINEAR 5V 300MA TO252-5
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 448-TLE72702DATMA1CT-ND | TLE72702DATMA1 | 776-TLE72702DATMA1 | 796990-TLE72702DATMA1 | TLE72702DATMA1 | TLE72702DATMA1 | TLE72702DATMA1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 300MA TO252 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLE72702DATMA1 | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | Other; PG-TO252-5 | Other; Tape & Reel (TR) | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Delay, Reset | Delay, Reset |