Infineon Technologies AG Voltage Regulators - Linear TLE7270-2D

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TO252-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TO252-5
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE7270-2D is a 5-V low dropout voltage regulator designed for automotive applications, capable of regulating input voltages up to 42 V to a precise output of 5 V ±2%. It supports output currents up to 300 mA and features an ultra-low quiescent current of 20 µA, making it suitable for applications that are continuously connected to the battery. The device includes integrated reset circuitry for power-on timing and output voltage monitoring, enhancing its utility as a microcontroller supply. Protection features include output current limitation and overtemperature shutdown, ensuring reliability in harsh environments. The TLE7270-2D is compatible with ceramic output capacitors as low as 470 nF, promoting stable operation. It is AEC qualified and RoHS compliant, affirming its suitability for automotive and other demanding applications. However, for applications requiring extremely low noise levels, alternative products from the TLE 42XX or TLE 44XX series may be more appropriate.

Datasheet Summary
Powered by GS/AI

The TLE7270-2D is a 5-V low dropout voltage regulator designed for automotive applications, capable of regulating input voltages up to 42 V to a precise output of 5 V ±2%. It supports output currents up to 300 mA and features an ultra-low quiescent current of 20 µA, making it suitable for applications that are continuously connected to the battery. The device includes integrated reset circuitry for power-on timing and output voltage monitoring, enhancing its utility as a microcontroller supply. Protection features include output current limitation and overtemperature shutdown, ensuring reliability in harsh environments. The TLE7270-2D is compatible with ceramic output capacitors as low as 470 nF, promoting stable operation. It is AEC qualified and RoHS compliant, affirming its suitability for automotive and other demanding applications. However, for applications requiring extremely low noise levels, alternative products from the TLE 42XX or TLE 44XX series may be more appropriate.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TLE7270-2D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TLE7270-2D
Voltage Regulators - Linear TLE7270-2D
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TO252-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TO252-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TLE7270-2D
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1600668 - RS Components, Ltd.
Specs
Number of Supplies 4
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details