Infineon Technologies AG Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLE72592GEXUMA4

Description
Win Source Part Number: 1383618-TLE72592GEXU MA4 Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 2,500 pcs Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 300 mV Data Rate: 20kBd Voltage - Supply: 7V ~ 27V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-16 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: TLE72592 Moisture Sensitivity Level (MSL): 2A (4 Weeks)
Request a Quote Datasheet
Description
Win Source Part Number: 1383618-TLE72592GEXU MA4 Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 2,500 pcs Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 300 mV Data Rate: 20kBd Voltage - Supply: 7V ~ 27V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-16 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: TLE72592 Moisture Sensitivity Level (MSL): 2A (4 Weeks)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1383618-TLE72592GEXUMA4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1383618-TLE72592GEXUMA4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1383618-TLE72592GEXUMA4
Win Source Part Number: 1383618-TLE72592GEXU MA4 Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 2,500 pcs Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 300 mV Data Rate: 20kBd Voltage - Supply: 7V ~ 27V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-16 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: TLE72592 Moisture Sensitivity Level (MSL): 2A (4 Weeks)

Win Source Part Number: 1383618-TLE72592GEXUMA4
Category: Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,500 pcs
Protocol: LINbus
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 300 mV
Data Rate: 20kBd
Voltage - Supply: 7V ~ 27V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8-16
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: TLE72592
Moisture Sensitivity Level (MSL): 2A (4 Weeks)

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLE72592GEXUMA4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLE72592GEXUMA4
Drivers, Receivers, Transceivers TLE72592GEXUMA4
1/1 Transceiver Full LINbus PG-DSO-8-16

1/1 Transceiver Full LINbus PG-DSO-8-16

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1383618-TLE72592GEXUMA4 TLE72592GEXUMA4
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type 8-SOIC (0.154", 3.90mm Width) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details