Infineon Technologies AG Integrated Circuits(ICs) TLE7259-2GE

Description
Manufacturer: Infineon Technologies Win Source Part Number: 091702-TLE7259-2GE Category: Integrated Circuits(ICs) Family: Interface - Drivers Receivers Transceivers Packaging: Reel Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 150°C Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: PG-DSO-8 Standard Package: 1 Catalog: LIN Transceivers Operating Supply Voltage: 7 V ~ 27 V Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 20kBd Family Name: TLE7259-2GE Alternative Parts (Cross-Reference): ATA6662-TAQY 19; ATA6664-TAQY; NCV7321D10R2G; Introduction Date: November 13, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 091702-TLE7259-2GE Category: Integrated Circuits(ICs) Family: Interface - Drivers Receivers Transceivers Packaging: Reel Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 150°C Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: PG-DSO-8 Standard Package: 1 Catalog: LIN Transceivers Operating Supply Voltage: 7 V ~ 27 V Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 20kBd Family Name: TLE7259-2GE Alternative Parts (Cross-Reference): ATA6662-TAQY 19; ATA6664-TAQY; NCV7321D10R2G; Introduction Date: November 13, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 091702-TLE7259-2GE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
091702-TLE7259-2GE
Integrated Circuits(ICs) 091702-TLE7259-2GE
Manufacturer: Infineon Technologies Win Source Part Number: 091702-TLE7259-2GE Category: Integrated Circuits(ICs) Family: Interface - Drivers Receivers Transceivers Packaging: Reel Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 150°C Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: PG-DSO-8 Standard Package: 1 Catalog: LIN Transceivers Operating Supply Voltage: 7 V ~ 27 V Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 20kBd Family Name: TLE7259-2GE Alternative Parts (Cross-Reference): ATA6662-TAQY 19; ATA6664-TAQY; NCV7321D10R2G; Introduction Date: November 13, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 091702-TLE7259-2GE
Category: Integrated Circuits(ICs)
Family: Interface - Drivers Receivers Transceivers
Packaging: Reel
Type: Transceiver
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 150°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: PG-DSO-8
Standard Package: 1
Catalog: LIN Transceivers
Operating Supply Voltage: 7 V ~ 27 V
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 20kBd
Family Name: TLE7259-2GE
Alternative Parts (Cross-Reference): ATA6662-TAQY 19; ATA6664-TAQY; NCV7321D10R2G;
Introduction Date: November 13, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 091702-TLE7259-2GE
Product Name Integrated Circuits(ICs)
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details