Infineon Technologies AG Interface - Interface - Drivers, Receivers, Transceivers - TLE7251VSJXUMA1 TLE7251VSJXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 806567-TLE7251VSJXUM A1 Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: CANbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 90mV Data Rate: 2Mbps Supplier Device Package: PG-DSO-8 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 806567-TLE7251VSJXUM A1 Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: CANbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 90mV Data Rate: 2Mbps Supplier Device Package: PG-DSO-8 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLE7251VSJXUMA1 - 806567-TLE7251VSJXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLE7251VSJXUMA1
806567-TLE7251VSJXUMA1
Interface - Interface - Drivers, Receivers, Transceivers - TLE7251VSJXUMA1 806567-TLE7251VSJXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 806567-TLE7251VSJXUM A1 Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: CANbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 90mV Data Rate: 2Mbps Supplier Device Package: PG-DSO-8 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Infineon Technologies
Win Source Part Number: 806567-TLE7251VSJXUMA1
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 90mV
Data Rate: 2Mbps
Supplier Device Package: PG-DSO-8
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Drivers, Receivers, Transceivers - TLE7251VSJXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLE7251VSJXUMA1
Drivers, Receivers, Transceivers TLE7251VSJXUMA1
1/1 Transceiver CANbus PG-DSO-8

1/1 Transceiver CANbus PG-DSO-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 806567-TLE7251VSJXUMA1 TLE7251VSJXUMA1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLE7251VSJXUMA1 Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
 - 54ABT543/QLA - Rochester Electronics
Specs
Package Type Surface Mount
View Details
2 suppliers