Infineon Technologies AG Interface - Interface - Drivers, Receivers, Transceivers - TLE7250VLEXUMA1 TLE7250VLEXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 899905-TLE7250VLEXUM A1 Features: 1/1 Transceiver Half CANbus PG-TSON-8-1 Package: Reel - TR Package: 8-TDFN Exposed Pad Mounting: Surface Mount, Wettable Flank Part Status: Not For New Designs Family Name: TLE7250 Categories: Integrated Circuits (ICs) Case / Package: PG-TSON-8-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SP001103500, TLE7250VLEXUMA1DKR, TLE7250VLEXUMA1CT, TLE7250VLEXUMA1TR
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 899905-TLE7250VLEXUM A1 Features: 1/1 Transceiver Half CANbus PG-TSON-8-1 Package: Reel - TR Package: 8-TDFN Exposed Pad Mounting: Surface Mount, Wettable Flank Part Status: Not For New Designs Family Name: TLE7250 Categories: Integrated Circuits (ICs) Case / Package: PG-TSON-8-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SP001103500, TLE7250VLEXUMA1DKR, TLE7250VLEXUMA1CT, TLE7250VLEXUMA1TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLE7250VLEXUMA1 - 899905-TLE7250VLEXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLE7250VLEXUMA1
899905-TLE7250VLEXUMA1
Interface - Interface - Drivers, Receivers, Transceivers - TLE7250VLEXUMA1 899905-TLE7250VLEXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 899905-TLE7250VLEXUM A1 Features: 1/1 Transceiver Half CANbus PG-TSON-8-1 Package: Reel - TR Package: 8-TDFN Exposed Pad Mounting: Surface Mount, Wettable Flank Part Status: Not For New Designs Family Name: TLE7250 Categories: Integrated Circuits (ICs) Case / Package: PG-TSON-8-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SP001103500, TLE7250VLEXUMA1DKR, TLE7250VLEXUMA1CT, TLE7250VLEXUMA1TR

Manufacturer: Infineon Technologies
Win Source Part Number: 899905-TLE7250VLEXUMA1
Features: 1/1 Transceiver Half CANbus PG-TSON-8-1
Package: Reel - TR
Package: 8-TDFN Exposed Pad
Mounting: Surface Mount, Wettable Flank
Part Status: Not For New Designs
Family Name: TLE7250
Categories: Integrated Circuits (ICs)
Case / Package: PG-TSON-8-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SP001103500, TLE7250VLEXUMA1DKR, TLE7250VLEXUMA1CT, TLE7250VLEXUMA1TR

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLE7250VLEXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLE7250VLEXUMA1
Drivers, Receivers, Transceivers TLE7250VLEXUMA1
1/1 Transceiver Half CANbus PG-TSON-8-1

1/1 Transceiver Half CANbus PG-TSON-8-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 899905-TLE7250VLEXUMA1 TLE7250VLEXUMA1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLE7250VLEXUMA1 Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount, Wettable Flank Surface Mount; 8-TDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM26S11DMB - 860912-AM26S11DMB - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details