Infineon Technologies AG Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLE7250LEXUMA1

Description
Win Source Part Number: 972988-TLE7250LEXUMA 1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 5,000 Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100 mV Data Rate: 1Mbps Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-TDFN Exposed Pad Supplier Device Package: PG-TSON-8-1 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001103498,TLE7250L EXUMA1CT,2156-TLE725 0LEXUMA1,TLE7250LEXU MA1DKR,INFINFTLE7250 LEXUMA1,TLE7250LEXUM A1TR Base Product Number: TLE7250 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 972988-TLE7250LEXUMA 1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 5,000 Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100 mV Data Rate: 1Mbps Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-TDFN Exposed Pad Supplier Device Package: PG-TSON-8-1 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001103498,TLE7250L EXUMA1CT,2156-TLE725 0LEXUMA1,TLE7250LEXU MA1DKR,INFINFTLE7250 LEXUMA1,TLE7250LEXUM A1TR Base Product Number: TLE7250 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 972988-TLE7250LEXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
972988-TLE7250LEXUMA1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 972988-TLE7250LEXUMA1
Win Source Part Number: 972988-TLE7250LEXUMA 1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 5,000 Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100 mV Data Rate: 1Mbps Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-TDFN Exposed Pad Supplier Device Package: PG-TSON-8-1 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001103498,TLE7250L EXUMA1CT,2156-TLE725 0LEXUMA1,TLE7250LEXU MA1DKR,INFINFTLE7250 LEXUMA1,TLE7250LEXUM A1TR Base Product Number: TLE7250 Product Status: Not For New Designs

Win Source Part Number: 972988-TLE7250LEXUMA1
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 5,000
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100 mV
Data Rate: 1Mbps
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-TDFN Exposed Pad
Supplier Device Package: PG-TSON-8-1
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001103498,TLE7250LEXUMA1CT,2156-TLE7250LEXUMA1,TLE7250LEXUMA1DKR,INFINFTLE7250LEXUMA1,TLE7250LEXUMA1TR
Base Product Number: TLE7250
Product Status: Not For New Designs

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLE7250LEXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLE7250LEXUMA1
Drivers, Receivers, Transceivers TLE7250LEXUMA1
1/1 Transceiver Half CANbus PG-TSON-8-1

1/1 Transceiver Half CANbus PG-TSON-8-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 972988-TLE7250LEXUMA1 TLE7250LEXUMA1
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-TDFN Exposed Pad Surface Mount; 8-TDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details