Infineon Technologies AG Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLE7250GXUMA1

Description
Win Source Part Number: 961698-TLE7250GXUMA1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100 mV Data Rate: 1Mbps Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8 Alternative Parts (Cross-Reference): SN65HVDA1040BQDRQ1; TJF1051T/3,118; TJA1051T,118; TJF1051T/3,112; MCP2551-E/SN; MCP2551-I/P; MCP2551T-I/SNSP00073 5846; TLE7250G; TLE7250GXUMA2; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-TLE7250GXUMA1,T LE7250GCT-ND,TLE7250 GXUMA1-ND,SP00073584 6,TLE7250GTR,TLE7250 GXUMA1CT,TLE7250GDKR -ND,TLE7250GXUMA1DKR ,TLE7250GCT,TLE7250G XUMA1INACTIVE,INFINF TLE7250GXUMA1,TLE725 0GTR-ND,TLE7250G,TLE 7250GXUMA1TR,TLE7250 GDKR Base Product Number: TLE7250 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 961698-TLE7250GXUMA1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100 mV Data Rate: 1Mbps Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8 Alternative Parts (Cross-Reference): SN65HVDA1040BQDRQ1; TJF1051T/3,118; TJA1051T,118; TJF1051T/3,112; MCP2551-E/SN; MCP2551-I/P; MCP2551T-I/SNSP00073 5846; TLE7250G; TLE7250GXUMA2; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-TLE7250GXUMA1,T LE7250GCT-ND,TLE7250 GXUMA1-ND,SP00073584 6,TLE7250GTR,TLE7250 GXUMA1CT,TLE7250GDKR -ND,TLE7250GXUMA1DKR ,TLE7250GCT,TLE7250G XUMA1INACTIVE,INFINF TLE7250GXUMA1,TLE725 0GTR-ND,TLE7250G,TLE 7250GXUMA1TR,TLE7250 GDKR Base Product Number: TLE7250 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 961698-TLE7250GXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
961698-TLE7250GXUMA1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 961698-TLE7250GXUMA1
Win Source Part Number: 961698-TLE7250GXUMA1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100 mV Data Rate: 1Mbps Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8 Alternative Parts (Cross-Reference): SN65HVDA1040BQDRQ1; TJF1051T/3,118; TJA1051T,118; TJF1051T/3,112; MCP2551-E/SN; MCP2551-I/P; MCP2551T-I/SNSP00073 5846; TLE7250G; TLE7250GXUMA2; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-TLE7250GXUMA1,T LE7250GCT-ND,TLE7250 GXUMA1-ND,SP00073584 6,TLE7250GTR,TLE7250 GXUMA1CT,TLE7250GDKR -ND,TLE7250GXUMA1DKR ,TLE7250GCT,TLE7250G XUMA1INACTIVE,INFINF TLE7250GXUMA1,TLE725 0GTR-ND,TLE7250G,TLE 7250GXUMA1TR,TLE7250 GDKR Base Product Number: TLE7250 Product Status: Not For New Designs

Win Source Part Number: 961698-TLE7250GXUMA1
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100 mV
Data Rate: 1Mbps
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8
Alternative Parts (Cross-Reference): SN65HVDA1040BQDRQ1; TJF1051T/3,118; TJA1051T,118; TJF1051T/3,112; MCP2551-E/SN; MCP2551-I/P; MCP2551T-I/SNSP000735846; TLE7250G; TLE7250GXUMA2;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 2156-TLE7250GXUMA1,TLE7250GCT-ND,TLE7250GXUMA1-ND,SP000735846,TLE7250GTR,TLE7250GXUMA1CT,TLE7250GDKR-ND,TLE7250GXUMA1DKR,TLE7250GCT,TLE7250GXUMA1INACTIVE,INFINFTLE7250GXUMA1,TLE7250GTR-ND,TLE7250G,TLE7250GXUMA1TR,TLE7250GDKR
Base Product Number: TLE7250
Product Status: Not For New Designs

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLE7250GXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLE7250GXUMA1
Drivers, Receivers, Transceivers TLE7250GXUMA1
1/1 Transceiver Half CANbus PG-DSO-8

1/1 Transceiver Half CANbus PG-DSO-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 961698-TLE7250GXUMA1 TLE7250GXUMA1
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details