Infineon Technologies AG Drivers, Receivers, Transceivers TLE7250GVIOXUMA1

Description
1/1 Transceiver Half CANbus PG-DSO-8
Description
1/1 Transceiver Half CANbus PG-DSO-8
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE7250GVIO is a high-speed CAN transceiver designed for automotive and industrial applications, compliant with ISO 11898-2 standards. It operates with a data transmission rate of up to 1 Mbps and supports both 5V and 3.3V microcontroller I/O voltages. The device features a wide common mode range for electromagnetic immunity and exhibits low electromagnetic emission, making it suitable for environments with high interference. This transceiver includes several protective features such as short-circuit protection, overtemperature protection, and a TxD time-out function. It is optimized for low CAN bus leakage current in power-down states and is designed to withstand automotive transients. The TLE7250GVIO is packaged in a RoHS-compliant PG-DSO-8 format and is AEC qualified, ensuring reliability in harsh automotive conditions. Its compatibility with previous models allows for easy integration into existing systems.

Datasheet Summary
Powered by GS/AI

The TLE7250GVIO is a high-speed CAN transceiver designed for automotive and industrial applications, compliant with ISO 11898-2 standards. It operates with a data transmission rate of up to 1 Mbps and supports both 5V and 3.3V microcontroller I/O voltages. The device features a wide common mode range for electromagnetic immunity and exhibits low electromagnetic emission, making it suitable for environments with high interference. This transceiver includes several protective features such as short-circuit protection, overtemperature protection, and a TxD time-out function. It is optimized for low CAN bus leakage current in power-down states and is designed to withstand automotive transients. The TLE7250GVIO is packaged in a RoHS-compliant PG-DSO-8 format and is AEC qualified, ensuring reliability in harsh automotive conditions. Its compatibility with previous models allows for easy integration into existing systems.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - TLE7250GVIOXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLE7250GVIOXUMA1
Drivers, Receivers, Transceivers TLE7250GVIOXUMA1
1/1 Transceiver Half CANbus PG-DSO-8

1/1 Transceiver Half CANbus PG-DSO-8

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number TLE7250GVIOXUMA1
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details