Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7243SLXUMA2 TLE7243SLXUMA2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 764719-TLE7243SLXUMA 2 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-SSOP (0.154", 3.90mm Width) Output Type: N-Channel Interface: SPI Switch Type: General Fault Protection: Open Load Detect, Over Temperature Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 8 Output Configuration: Low Side Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 1.2 Ohm Family Name: TLE7243SL Categories: Integrated Circuits (ICs) Manufacturer Package: PG-SSOP-24 Current - Output (Maximum): 260mA Introduction Date: September 30, 2009 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 764719-TLE7243SLXUMA 2 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-SSOP (0.154", 3.90mm Width) Output Type: N-Channel Interface: SPI Switch Type: General Fault Protection: Open Load Detect, Over Temperature Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 8 Output Configuration: Low Side Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 1.2 Ohm Family Name: TLE7243SL Categories: Integrated Circuits (ICs) Manufacturer Package: PG-SSOP-24 Current - Output (Maximum): 260mA Introduction Date: September 30, 2009 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7243SLXUMA2
TLE7243SLXUMA2
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7243SLXUMA2 TLE7243SLXUMA2
Manufacturer: Infineon Technologies Win Source Part Number: 764719-TLE7243SLXUMA 2 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-SSOP (0.154", 3.90mm Width) Output Type: N-Channel Interface: SPI Switch Type: General Fault Protection: Open Load Detect, Over Temperature Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 8 Output Configuration: Low Side Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 1.2 Ohm Family Name: TLE7243SL Categories: Integrated Circuits (ICs) Manufacturer Package: PG-SSOP-24 Current - Output (Maximum): 260mA Introduction Date: September 30, 2009 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 764719-TLE7243SLXUMA2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 24-SSOP (0.154", 3.90mm Width)
Output Type: N-Channel
Interface: SPI
Switch Type: General
Fault Protection: Open Load Detect, Over Temperature
Supply Voltage: 3 V ~ 5.5 V
Number of Outputs: 8
Output Configuration: Low Side
Voltage - Load: 4.5 V ~ 5.5 V
Rds On (Typ): 1.2 Ohm
Family Name: TLE7243SL
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-SSOP-24
Current - Output (Maximum): 260mA
Introduction Date: September 30, 2009
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TLE7243SLXUMA2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TLE7243SLXUMA2
PMIC - Power Distribution Switches, Load Drivers TLE7243SLXUMA2
IC PWR DRIVER N-CHAN 1:2 24SSOP

IC PWR DRIVER N-CHAN 1:2 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TLE7243SLXUMA2 TLE7243SLXUMA2
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7243SLXUMA2 PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Module Components - 284106-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
Potential distribution module - 750-1606/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details