The TLE72422GXUMA2 is a four-channel fixed frequency constant current control integrated circuit designed for automotive applications. It features low-side constant current control with programmable output currents ranging from 0 to 1.2A, offering an 11-bit resolution for precise current management. The device supports programmable PWM frequencies from approximately 50 Hz to 4 kHz and allows for the configuration of KP and KI coefficients for each channel's PI controller. This IC includes a programmable transient mode to minimize settling time during significant current set point changes and supports superimposed dither for enhanced performance. Each channel can operate as either a simple on/off pre-driver or a constant current pre-driver, with control facilitated through a 32-bit SPI interface. The device also incorporates various protection features, including overcurrent shutdown and battery overvoltage shutdown, ensuring reliable operation in demanding environments. The TLE72422GXUMA2 is suitable for applications requiring precise current regulation and management, making it a viable option for engineers looking to implement robust power management solutions in automotive systems.
Manufacturer: Infineon Technologies
Win Source Part Number: 936752-TLE72422GXUMA
Operating Temperature Range: -40°C ~ 150°C
Features: Current Source Regulator Low-Side 30mA PG-DSO-28
Package: 28-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLE72422
Categories: Integrated Circuits (ICs)
Case / Package: PG-DSO-28
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SP001140258, TLE72422GXUMA2DKR, TLE72422GXUMA2TR, TLE72422GXUMA2CT
Current Source Regulator Low-Side 30mA PG-DSO-28
IC CURRENT SOURCE DSO28 Product overview: TLE72422GXUMA2 from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TLE72422GXUMA2 can be used for catalog matching and distributor lookup.
IC CURRENT SOURCE DSO28
IC CURRENT SOURCE DSO28
Current & Power Monitors & Regulators TRANSMISSION_IC
IC CURRENT SOURCE DSO28
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 936752-TLE72422GXUMA2 | TLE72422GXUMA2TR-ND | 734-TLE72422GXUMA2 | TLE72422GXUMA2 | TLE72422GXUMA2 | TLE72422GXUMA2 | TLE72422GXUMA2 |
| Product Name | PMIC - PMIC - Current Regulation/Management - TLE72422GXUMA2 | Current Regulation/Management | Power Management IC | Integrated Circuits (ICs) - PMIC - Current Regulation-Management | Current Regulation/Management | Current & Power Monitors & Regulators | PMIC - Current Regulation/Management |
| Package Type | Other; PG-DSO-28 | SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" | Other; Tape & Reel (TR) | SOIC | SOIC; Other; 28-SOIC (0.295", 7.50mm Width) |