Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7241E TLE7241E

Description
Manufacturer: Infineon Technologies Win Source Part Number: 032812-TLE7241E Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 1.2A Voltage - Load: 9 V to 18 V Rds On (Typ): 240 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-20 Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 032812-TLE7241E Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 1.2A Voltage - Load: 9 V to 18 V Rds On (Typ): 240 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-20 Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7241E
TLE7241E
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7241E TLE7241E
Manufacturer: Infineon Technologies Win Source Part Number: 032812-TLE7241E Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 1.2A Voltage - Load: 9 V to 18 V Rds On (Typ): 240 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-20 Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 032812-TLE7241E
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: N-Channel
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 1.2A
Voltage - Load: 9 V to 18 V
Rds On (Typ): 240 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-20
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TLE7241E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7241E
Voltage 9 V to 18 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details