Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TLE7240SLXUMA4

Description
Win Source Part Number: 1029052-TLE7240SLXUM A4 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: SPI Switch Type: Relay, Solenoid Driver Fault Protection: Open Load Detect, Over Temperature, Short Circuit Number of Outputs: 8 Current - Output (Max): 210mA Output Configuration: Low Side Voltage - Load: 41V Rds On (Typ): 1.5Ohm Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: PG-SSOP-24-7 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 3V ~ 5.5V Alternative Parts (Cross-Reference): TLE7239SLXUMA1; TLE7237SL; TLE7244SLXUMA2; MIC2563A-1BSMTR; MIC2564A-0BSM; MIC2564A-1BSMTLE 7240SL; TLE7240SL; Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: TLE7240SLXUMA4-ND,44 8-TLE7240SLXUMA4CT,4 48-TLE7240SLXUMA4TR, 448-TLE7240SLXUMA4DK R,SP001644078 Base Product Number: TLE7240 Product Status: Not For New Designs
Request a Quote
Description
Win Source Part Number: 1029052-TLE7240SLXUM A4 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: SPI Switch Type: Relay, Solenoid Driver Fault Protection: Open Load Detect, Over Temperature, Short Circuit Number of Outputs: 8 Current - Output (Max): 210mA Output Configuration: Low Side Voltage - Load: 41V Rds On (Typ): 1.5Ohm Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: PG-SSOP-24-7 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 3V ~ 5.5V Alternative Parts (Cross-Reference): TLE7239SLXUMA1; TLE7237SL; TLE7244SLXUMA2; MIC2563A-1BSMTR; MIC2564A-0BSM; MIC2564A-1BSMTLE 7240SL; TLE7240SL; Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: TLE7240SLXUMA4-ND,44 8-TLE7240SLXUMA4CT,4 48-TLE7240SLXUMA4TR, 448-TLE7240SLXUMA4DK R,SP001644078 Base Product Number: TLE7240 Product Status: Not For New Designs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1029052-TLE7240SLXUMA4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1029052-TLE7240SLXUMA4
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1029052-TLE7240SLXUMA4
Win Source Part Number: 1029052-TLE7240SLXUM A4 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: SPI Switch Type: Relay, Solenoid Driver Fault Protection: Open Load Detect, Over Temperature, Short Circuit Number of Outputs: 8 Current - Output (Max): 210mA Output Configuration: Low Side Voltage - Load: 41V Rds On (Typ): 1.5Ohm Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: PG-SSOP-24-7 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 3V ~ 5.5V Alternative Parts (Cross-Reference): TLE7239SLXUMA1; TLE7237SL; TLE7244SLXUMA2; MIC2563A-1BSMTR; MIC2564A-0BSM; MIC2564A-1BSMTLE 7240SL; TLE7240SL; Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: TLE7240SLXUMA4-ND,44 8-TLE7240SLXUMA4CT,4 48-TLE7240SLXUMA4TR, 448-TLE7240SLXUMA4DK R,SP001644078 Base Product Number: TLE7240 Product Status: Not For New Designs

Win Source Part Number: 1029052-TLE7240SLXUMA4
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Load Discharge
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: SPI
Switch Type: Relay, Solenoid Driver
Fault Protection: Open Load Detect, Over Temperature, Short Circuit
Number of Outputs: 8
Current - Output (Max): 210mA
Output Configuration: Low Side
Voltage - Load: 41V
Rds On (Typ): 1.5Ohm
Package / Case: 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package: PG-SSOP-24-7
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 3V ~ 5.5V
Alternative Parts (Cross-Reference): TLE7239SLXUMA1; TLE7237SL; TLE7244SLXUMA2; MIC2563A-1BSMTR; MIC2564A-0BSM; MIC2564A-1BSMTLE 7240SL; TLE7240SL;
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Infineon Technologies
Other Names: TLE7240SLXUMA4-ND,448-TLE7240SLXUMA4CT,448-TLE7240SLXUMA4TR,448-TLE7240SLXUMA4DKR,SP001644078
Base Product Number: TLE7240
Product Status: Not For New Designs

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1029052-TLE7240SLXUMA4
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3823-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers
Voltage References - 7514474 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details