Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7240SLXUMA1 TLE7240SLXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 108830-TLE7240SLXUMA 1 Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 210mA Voltage - Load: 41V (Max) Rds On (Typ): 1.5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Dimension: 24-SSOP (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 108830-TLE7240SLXUMA 1 Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 210mA Voltage - Load: 41V (Max) Rds On (Typ): 1.5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Dimension: 24-SSOP (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7240SLXUMA1
TLE7240SLXUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7240SLXUMA1 TLE7240SLXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 108830-TLE7240SLXUMA 1 Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 210mA Voltage - Load: 41V (Max) Rds On (Typ): 1.5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Dimension: 24-SSOP (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 108830-TLE7240SLXUMA1
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: Relay, Solenoid Driver
Fault Protection: Open Load Detect, Over Temperature
Number of Outputs: 8
Current - Output (Max): 210mA
Voltage - Load: 41V (Max)
Rds On (Typ): 1.5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Dimension: 24-SSOP (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TLE7240SLXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TLE7240SLXUMA1
PMIC - Power Distribution Switches, Load Drivers TLE7240SLXUMA1
IC PWR DRIVER N-CHANNEL 1:2

IC PWR DRIVER N-CHANNEL 1:2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TLE7240SLXUMA1 TLE7240SLXUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7240SLXUMA1 PMIC - Power Distribution Switches, Load Drivers
Voltage 41V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details