Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7239SLXUMA1 TLE7239SLXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 796988-TLE7239SLXUMA 1 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-SSOP (0.154", 3.90mm Width) Output Type: N-Channel Interface: SPI Switch Type: General Fault Protection: Open Load Detect, Over Temperature Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 8 Output Configuration: High Side or Low Side Voltage - Load: 9 V ~ 16 V Rds On (Typ): 900 mOhm, 1.6 Ohm Family Name: TLE7239SL Categories: Integrated Circuits (ICs) Manufacturer Package: PG-SSOP-24 Current - Output (Maximum): 130mA, 260mA Alternative Parts (Cross-Reference): TLE7239SL; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 796988-TLE7239SLXUMA 1 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-SSOP (0.154", 3.90mm Width) Output Type: N-Channel Interface: SPI Switch Type: General Fault Protection: Open Load Detect, Over Temperature Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 8 Output Configuration: High Side or Low Side Voltage - Load: 9 V ~ 16 V Rds On (Typ): 900 mOhm, 1.6 Ohm Family Name: TLE7239SL Categories: Integrated Circuits (ICs) Manufacturer Package: PG-SSOP-24 Current - Output (Maximum): 130mA, 260mA Alternative Parts (Cross-Reference): TLE7239SL; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE7239SLXUMA1 is an eight-channel SPI-controlled power distribution switch designed for automotive applications. It features a combination of six high-side and two low-side outputs, with a maximum output current of 230mA per channel. The device operates within a supply voltage range of 3V to 5.5V and is capable of handling load voltages from 9V to 16V. It includes protective features such as short circuit detection, open load detection, and thermal shutdown, making it suitable for harsh automotive environments. The TLE7239SLXUMA1 supports limp-home mode and cranking functionality, allowing it to operate under low-voltage conditions down to 4.0V. The package type is PG-SSOP-24, and it is designed to reduce the number of microcontroller I/O pins required, thus optimizing board space. This product is halogen-free and compliant with environmental standards. However, it is noted that the product is classified as obsolete, indicating limited availability in the market.

Datasheet Summary
Powered by GS/AI

The TLE7239SLXUMA1 is an eight-channel SPI-controlled power distribution switch designed for automotive applications. It features a combination of six high-side and two low-side outputs, with a maximum output current of 230mA per channel. The device operates within a supply voltage range of 3V to 5.5V and is capable of handling load voltages from 9V to 16V. It includes protective features such as short circuit detection, open load detection, and thermal shutdown, making it suitable for harsh automotive environments. The TLE7239SLXUMA1 supports limp-home mode and cranking functionality, allowing it to operate under low-voltage conditions down to 4.0V. The package type is PG-SSOP-24, and it is designed to reduce the number of microcontroller I/O pins required, thus optimizing board space. This product is halogen-free and compliant with environmental standards. However, it is noted that the product is classified as obsolete, indicating limited availability in the market.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7239SLXUMA1
TLE7239SLXUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7239SLXUMA1 TLE7239SLXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 796988-TLE7239SLXUMA 1 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-SSOP (0.154", 3.90mm Width) Output Type: N-Channel Interface: SPI Switch Type: General Fault Protection: Open Load Detect, Over Temperature Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 8 Output Configuration: High Side or Low Side Voltage - Load: 9 V ~ 16 V Rds On (Typ): 900 mOhm, 1.6 Ohm Family Name: TLE7239SL Categories: Integrated Circuits (ICs) Manufacturer Package: PG-SSOP-24 Current - Output (Maximum): 130mA, 260mA Alternative Parts (Cross-Reference): TLE7239SL; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 796988-TLE7239SLXUMA1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 24-SSOP (0.154", 3.90mm Width)
Output Type: N-Channel
Interface: SPI
Switch Type: General
Fault Protection: Open Load Detect, Over Temperature
Supply Voltage: 3 V ~ 5.5 V
Number of Outputs: 8
Output Configuration: High Side or Low Side
Voltage - Load: 9 V ~ 16 V
Rds On (Typ): 900 mOhm, 1.6 Ohm
Family Name: TLE7239SL
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-SSOP-24
Current - Output (Maximum): 130mA, 260mA
Alternative Parts (Cross-Reference): TLE7239SL;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TLE7239SLXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TLE7239SLXUMA1
PMIC - Power Distribution Switches, Load Drivers TLE7239SLXUMA1
IC PWR DRIVER N-CHAN 1:8 24SSOP

IC PWR DRIVER N-CHAN 1:8 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TLE7239SLXUMA1 TLE7239SLXUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7239SLXUMA1 PMIC - Power Distribution Switches, Load Drivers
Voltage 9 V ~ 16 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Units - 7191917 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 4
Outlets Type g - british
View Details