Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER DISTRIBUTION UNITS (PDU)
INFINEON TECHNOLOGIES AG
TLE7237GSFUMA1 -- PMIC - POWER DISTRIBUTION SWITCHES, LOAD DRIVERS
Infineon Technologies AG
PMIC - Power Distribution Switches, Load Drivers
TLE7237GSFUMA1
Description
IC PWR DRIVER N-CHAN 3:8 24SSOP
Lingto Electronic Limited
Done
Datasheet
Description
IC PWR DRIVER N-CHAN 3:8 24SSOP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TLE7237GSFUMA1
PMIC - Power Distribution Switches, Load Drivers
TLE7237GSFUMA1
IC PWR DRIVER N-CHAN 3:8 24SSOP
IC PWR DRIVER N-CHAN 3:8 24SSOP
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Power Distribution Units (PDU)
Product Number
TLE7237GSFUMA1
Product Name
PMIC - Power Distribution Switches, Load Drivers
Current
0.3 amps
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
KL9189 | Potential distribution terminal, 16 x 0 V DC
View Details
TE Connectivity
Tb, Power Distribution, 3Pole, 00Awg; Rated Current Entrelec Te Connectivity
1SNL317531R0000
Specs
Voltage
1.5kV
Current
175.0 amps
View Details
Interpower
19" Rack-Mount Power Distribution Unit
852Q2L21
Specs
Voltage
125~240VAC
Number of Outlets
2
Current
16.0 amps
View Details
Sensata Technologies
MDS2 Series Modular Distribution Systems
Specs
Current
600.0 amps
Unit Type
Modular
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details