Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7236SE TLE7236SE

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052201-TLE7236SE Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 140mA, 280mA Voltage - Load: 9 V to 16 V Rds On (Typ): 850 mOhm, 1.6 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-20-45 Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052201-TLE7236SE Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 140mA, 280mA Voltage - Load: 9 V to 16 V Rds On (Typ): 850 mOhm, 1.6 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-20-45 Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7236SE
TLE7236SE
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7236SE TLE7236SE
Manufacturer: Infineon Technologies Win Source Part Number: 052201-TLE7236SE Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 140mA, 280mA Voltage - Load: 9 V to 16 V Rds On (Typ): 850 mOhm, 1.6 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-20-45 Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 052201-TLE7236SE
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature
Number of Outputs: 8
Current - Output (Max): 140mA, 280mA
Voltage - Load: 9 V to 16 V
Rds On (Typ): 850 mOhm, 1.6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-20-45
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TLE7236SE
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7236SE
Voltage 9 V to 16 V
Unlock Full Specs
to access all available technical data

Similar Products

Passive distribution box - 757-165 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details