Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7235EMXUMA1 TLE7235EMXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 796986-TLE7235EMXUMA 1 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-LSSOP (0.154", 3.90mm Width) Output Type: N-Channel Interface: SPI Switch Type: General Fault Protection: Open Load Detect, Over Temperature Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 8 Output Configuration: High Side or Low Side Voltage - Load: 9 V ~ 16 V Rds On (Typ): 900 mOhm, 1.6 Ohm Family Name: TLE7235EM Categories: Integrated Circuits (ICs) Manufacturer Package: PG-SSOP-24 Current - Output (Maximum): 175mA, 350mA Alternative Parts (Cross-Reference): TLE7235EM; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 796986-TLE7235EMXUMA 1 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-LSSOP (0.154", 3.90mm Width) Output Type: N-Channel Interface: SPI Switch Type: General Fault Protection: Open Load Detect, Over Temperature Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 8 Output Configuration: High Side or Low Side Voltage - Load: 9 V ~ 16 V Rds On (Typ): 900 mOhm, 1.6 Ohm Family Name: TLE7235EM Categories: Integrated Circuits (ICs) Manufacturer Package: PG-SSOP-24 Current - Output (Maximum): 175mA, 350mA Alternative Parts (Cross-Reference): TLE7235EM; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7235EMXUMA1
TLE7235EMXUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7235EMXUMA1 TLE7235EMXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 796986-TLE7235EMXUMA 1 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-LSSOP (0.154", 3.90mm Width) Output Type: N-Channel Interface: SPI Switch Type: General Fault Protection: Open Load Detect, Over Temperature Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 8 Output Configuration: High Side or Low Side Voltage - Load: 9 V ~ 16 V Rds On (Typ): 900 mOhm, 1.6 Ohm Family Name: TLE7235EM Categories: Integrated Circuits (ICs) Manufacturer Package: PG-SSOP-24 Current - Output (Maximum): 175mA, 350mA Alternative Parts (Cross-Reference): TLE7235EM; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 796986-TLE7235EMXUMA1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 24-LSSOP (0.154", 3.90mm Width)
Output Type: N-Channel
Interface: SPI
Switch Type: General
Fault Protection: Open Load Detect, Over Temperature
Supply Voltage: 3 V ~ 5.5 V
Number of Outputs: 8
Output Configuration: High Side or Low Side
Voltage - Load: 9 V ~ 16 V
Rds On (Typ): 900 mOhm, 1.6 Ohm
Family Name: TLE7235EM
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-SSOP-24
Current - Output (Maximum): 175mA, 350mA
Alternative Parts (Cross-Reference): TLE7235EM;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TLE7235EMXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TLE7235EMXUMA1
PMIC - Power Distribution Switches, Load Drivers TLE7235EMXUMA1
IC PWR DRIVER N-CHAN 1:8 24SSOP

IC PWR DRIVER N-CHAN 1:8 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TLE7235EMXUMA1 TLE7235EMXUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7235EMXUMA1 PMIC - Power Distribution Switches, Load Drivers
Voltage 9 V ~ 16 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Potential distribution module - 750-1605 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details