Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7231G TLE7231G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052280-TLE7231G Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 4 Current - Output (Max): 320mA Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 1 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-14 Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052280-TLE7231G Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 4 Current - Output (Max): 320mA Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 1 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-14 Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7231G - TLE7231G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7231G
TLE7231G
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7231G TLE7231G
Manufacturer: Infineon Technologies Win Source Part Number: 052280-TLE7231G Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 4 Current - Output (Max): 320mA Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 1 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-14 Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 052280-TLE7231G
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature
Number of Outputs: 4
Current - Output (Max): 320mA
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 1 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-14
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TLE7231G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7231G
Voltage 4.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 753-603 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details