Infineon Technologies AG Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers TLE7230RAUMA1

Description
Win Source Part Number: 1383617-TLE7230RAUMA 1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Features: Status Flag Package: Tape & Reel Standard Package: 800 pcs Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 8 Output Configuration: Low Side Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 800mOhm Mounting Type: Surface Mount Package / Case: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Supplier Device Package: PG-DSO-36 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: TLE7230 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1383617-TLE7230RAUMA 1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Features: Status Flag Package: Tape & Reel Standard Package: 800 pcs Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 8 Output Configuration: Low Side Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 800mOhm Mounting Type: Surface Mount Package / Case: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Supplier Device Package: PG-DSO-36 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: TLE7230 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1383617-TLE7230RAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1383617-TLE7230RAUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1383617-TLE7230RAUMA1
Win Source Part Number: 1383617-TLE7230RAUMA 1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Features: Status Flag Package: Tape & Reel Standard Package: 800 pcs Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 8 Output Configuration: Low Side Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 800mOhm Mounting Type: Surface Mount Package / Case: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Supplier Device Package: PG-DSO-36 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: TLE7230 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1383617-TLE7230RAUMA1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Features: Status Flag
Package: Tape & Reel
Standard Package: 800 pcs
Output Type: N-Channel
Interface: SPI
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 8
Output Configuration: Low Side
Voltage - Load: 4.5V ~ 5.5V
Rds On (Typ): 800mOhm
Mounting Type: Surface Mount
Package / Case: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package: PG-DSO-36
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: TLE7230
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1383617-TLE7230RAUMA1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1698147 - RS Components, Ltd.
Specs
Type Sot-89
Pins 3
View Details
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details