INFINEON TECHNOLOGIES AG
TLE7182EM -- GATE DRIVERS
Infineon Technologies AG
Gate Drivers
TLE7182EM
Description
TLE7182 - GATE DRIVER
Description
TLE7182 - GATE DRIVER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
TLE7182EM |
|
Product Name
|
Gate Drivers |
|
Package Type
|
SSOP; Other; 24-LSSOP (0.154", 3.90mm Width) Exposed Pad
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Regulator Type
Standard; Low Dropout
Package Type
Other; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad"
Output Voltage
1.25 volts
View Details
6 suppliers
Package Type
Other; TSSOP
Output Voltage
25 volts
IOUT
0.1000 amps
View Details
2 suppliers