INFINEON TECHNOLOGIES AG
TLE7181EM -- GATE DRIVERS
Infineon Technologies AG
Gate Drivers
TLE7181EM
Description
TLE7181 - GATE DRIVER
Description
TLE7181 - GATE DRIVER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
TLE7181EM |
|
Product Name
|
Gate Drivers |
|
Package Type
|
SSOP; Other; 24-LSSOP (0.154", 3.90mm Width) Exposed Pad
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
1 amps
VIN
3 to 5.5 volts
View Details
Output Polarity
Positive
Output Voltage Type
Fixed
Package Type
Other; To-252
View Details
Special Features
Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT
0.1000 amps
View Details
Output Voltage Type
Adjustable / Variable
Package Type
SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage
2.5 volts
View Details