Infineon Technologies AG Interface - Interface - Drivers, Receivers, Transceivers - TLE6286G TLE6286G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052194-TLE6286G Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 600mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: P-DSO-16 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052194-TLE6286G Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 600mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: P-DSO-16 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLE6286G - 052194-TLE6286G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLE6286G
052194-TLE6286G
Interface - Interface - Drivers, Receivers, Transceivers - TLE6286G 052194-TLE6286G
Manufacturer: Infineon Technologies Win Source Part Number: 052194-TLE6286G Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 600mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: P-DSO-16 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 052194-TLE6286G
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 600mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: P-DSO-16
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 052194-TLE6286G
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLE6286G
Package Type Other; P-DSO-16
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1220382 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Adjustable / Variable
Package Type Other; Sot-25
View Details
Motor Drivers, Controllers - A4954ELPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
View Details
Power Distribution Switches, Load Drivers - BTS3125EJXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Auto Restart
View Details