Infineon Technologies AG Interface - Interface - Drivers, Receivers, Transceivers - TLE6285G TLE6285G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052273-TLE6285G Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 600mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: P-DSO-16 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052273-TLE6285G Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 600mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: P-DSO-16 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLE6285G - 052273-TLE6285G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLE6285G
052273-TLE6285G
Interface - Interface - Drivers, Receivers, Transceivers - TLE6285G 052273-TLE6285G
Manufacturer: Infineon Technologies Win Source Part Number: 052273-TLE6285G Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 600mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: P-DSO-16 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 052273-TLE6285G
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 600mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: P-DSO-16
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 052273-TLE6285G
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLE6285G
Package Type Other; P-DSO-16
Unlock Full Specs
to access all available technical data

Similar Products

UC1834-SP High Efficiency Linear Regulator - 5962-8774201V2A - Texas Instruments
Specs
Regulator Category Linear
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
View Details
 - APM81803KNBJSR - Rochester Electronics
Specs
Package Type Other; QFN
View Details
2 suppliers
Power Distribution Switches, Load Drivers - BTS5045-2EKA - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Multiple Outputs; Slew Rate Controlled
View Details
Voltage Regulators - 1913255 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details