Infineon Technologies AG Interface - Interface - Drivers, Receivers, Transceivers - TLE6258-2G TLE6258-2G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 032808-TLE6258-2G Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 600mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-DSO-8 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 032808-TLE6258-2G Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 600mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-DSO-8 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLE6258-2G - 032808-TLE6258-2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLE6258-2G
032808-TLE6258-2G
Interface - Interface - Drivers, Receivers, Transceivers - TLE6258-2G 032808-TLE6258-2G
Manufacturer: Infineon Technologies Win Source Part Number: 032808-TLE6258-2G Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 600mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-DSO-8 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 032808-TLE6258-2G
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 600mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-DSO-8
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 032808-TLE6258-2G
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLE6258-2G
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details