Infineon Technologies AG Drivers, Receivers, Transceivers TLE6251GNTMA1

Description
1/1 Transceiver Full CANbus PG-DSO-14-13
Description
1/1 Transceiver Full CANbus PG-DSO-14-13
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE6251GNTMA1 is a high-speed CAN transceiver designed for automotive applications, supporting data transmission rates of up to 1 Mbaud. It is compliant with ISO/DIS 11898 standards and operates effectively in both 12 V and 24 V systems. The device features low power consumption in sleep mode, with local and remote wake-up capabilities via the CAN bus. Additional functionalities include a wake-up input, inhibit output for external power supply control, and various diagnostic outputs for node failure analysis. The transceiver is equipped with protections against short circuits, overtemperature, and automotive transients, ensuring robust performance in demanding environments. It also offers a wide common mode range for electromagnetic immunity and low electromagnetic emissions. The TLE6251GNTMA1 is packaged in a P-DSO-14-13 format, making it suitable for surface-mounted applications.

Datasheet Summary
Powered by GS/AI

The TLE6251GNTMA1 is a high-speed CAN transceiver designed for automotive applications, supporting data transmission rates of up to 1 Mbaud. It is compliant with ISO/DIS 11898 standards and operates effectively in both 12 V and 24 V systems. The device features low power consumption in sleep mode, with local and remote wake-up capabilities via the CAN bus. Additional functionalities include a wake-up input, inhibit output for external power supply control, and various diagnostic outputs for node failure analysis. The transceiver is equipped with protections against short circuits, overtemperature, and automotive transients, ensuring robust performance in demanding environments. It also offers a wide common mode range for electromagnetic immunity and low electromagnetic emissions. The TLE6251GNTMA1 is packaged in a P-DSO-14-13 format, making it suitable for surface-mounted applications.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - TLE6251GNTMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLE6251GNTMA1
Drivers, Receivers, Transceivers TLE6251GNTMA1
1/1 Transceiver Full CANbus PG-DSO-14-13

1/1 Transceiver Full CANbus PG-DSO-14-13

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number TLE6251GNTMA1
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details