Infineon Technologies AG Interface - Interface - Drivers, Receivers, Transceivers - TLE6251DSXUMA2 TLE6251DSXUMA2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 764436-TLE6251DSXUMA 2 Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 150°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 200mV Data Rate: 1MBd Family Name: TLE6251DS Categories: Integrated Circuits (ICs) Manufacturer Package: PG-DSO-8-16 Alternative Parts (Cross-Reference): MCP2551-E/SNG; MCP2551T-I/SNG; MCP2551-I/SNG; ECCN: 5A001.a.4 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 764436-TLE6251DSXUMA 2 Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 150°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 200mV Data Rate: 1MBd Family Name: TLE6251DS Categories: Integrated Circuits (ICs) Manufacturer Package: PG-DSO-8-16 Alternative Parts (Cross-Reference): MCP2551-E/SNG; MCP2551T-I/SNG; MCP2551-I/SNG; ECCN: 5A001.a.4 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLE6251DSXUMA2 - 764436-TLE6251DSXUMA2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLE6251DSXUMA2
764436-TLE6251DSXUMA2
Interface - Interface - Drivers, Receivers, Transceivers - TLE6251DSXUMA2 764436-TLE6251DSXUMA2
Manufacturer: Infineon Technologies Win Source Part Number: 764436-TLE6251DSXUMA 2 Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 150°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 200mV Data Rate: 1MBd Family Name: TLE6251DS Categories: Integrated Circuits (ICs) Manufacturer Package: PG-DSO-8-16 Alternative Parts (Cross-Reference): MCP2551-E/SNG; MCP2551T-I/SNG; MCP2551-I/SNG; ECCN: 5A001.a.4 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 764436-TLE6251DSXUMA2
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 150°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 200mV
Data Rate: 1MBd
Family Name: TLE6251DS
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-DSO-8-16
Alternative Parts (Cross-Reference): MCP2551-E/SNG; MCP2551T-I/SNG; MCP2551-I/SNG;
ECCN: 5A001.a.4
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLE6251DSXUMA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLE6251DSXUMA2
Drivers, Receivers, Transceivers TLE6251DSXUMA2
1/1 Transceiver Full CANbus PG-DSO-8

1/1 Transceiver Full CANbus PG-DSO-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 764436-TLE6251DSXUMA2 TLE6251DSXUMA2
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLE6251DSXUMA2 Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT543ATSOG - 908186-74FCT543ATSOG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details