Infineon Technologies AG Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLE62512GXUMA3

Description
Win Source Part Number: 1010066-TLE62512GXUM A3 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100 mV Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-14 ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: INFINFTLE62512GXUMA3 ,TLE62512GXUMA3TR,TL E62512GXUMA3CT,2156- TLE62512GXUMA3,TLE62 512GXUMA3DKR,SP00138 8582 Base Product Number: TLE62512 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1010066-TLE62512GXUM A3 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100 mV Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-14 ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: INFINFTLE62512GXUMA3 ,TLE62512GXUMA3TR,TL E62512GXUMA3CT,2156- TLE62512GXUMA3,TLE62 512GXUMA3DKR,SP00138 8582 Base Product Number: TLE62512 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1010066-TLE62512GXUMA3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1010066-TLE62512GXUMA3
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1010066-TLE62512GXUMA3
Win Source Part Number: 1010066-TLE62512GXUM A3 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100 mV Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-14 ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: INFINFTLE62512GXUMA3 ,TLE62512GXUMA3TR,TL E62512GXUMA3CT,2156- TLE62512GXUMA3,TLE62 512GXUMA3DKR,SP00138 8582 Base Product Number: TLE62512 Product Status: Not For New Designs

Win Source Part Number: 1010066-TLE62512GXUMA3
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100 mV
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-14
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: INFINFTLE62512GXUMA3,TLE62512GXUMA3TR,TLE62512GXUMA3CT,2156-TLE62512GXUMA3,TLE62512GXUMA3DKR,SP001388582
Base Product Number: TLE62512
Product Status: Not For New Designs

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLE62512GXUMA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLE62512GXUMA3
Drivers, Receivers, Transceivers TLE62512GXUMA3
1/1 Transceiver Half CANbus PG-DSO-14

1/1 Transceiver Half CANbus PG-DSO-14

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1010066-TLE62512GXUMA3 TLE62512GXUMA3
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ICL3232IA - 874162-ICL3232IA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details